Amphenol RF Coaxial Cables (RF) 095-850-217L075

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 900.0"" (22.9m) 75.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 900.0"" (22.9m) 75.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-217L075-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-217L075-ND
Coaxial Cables (RF) 095-850-217L075-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 900.0"" (22.9m) 75.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 900.0"" (22.9m) 75.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-217L075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-217L075
RF Standard Cable Assembly 095-850-217L075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-217L075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-217L075
RF Cable Assemblies 095-850-217L075
RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4505R 12G 900in

RF Cable Assemblies BNC Plg HD-BNC Plg Bldn 4505R 12G 900in

Buy Now Datasheet
Rf Cable Assy, Bnc-Hd Bnc Plug, 75Ft; Connector Type A Amphenol Rf - 94AC6532 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Bnc-Hd Bnc Plug, 75Ft; Connector Type A Amphenol Rf
94AC6532
Rf Cable Assy, Bnc-Hd Bnc Plug, 75Ft; Connector Type A Amphenol Rf 94AC6532
RF CABLE ASSY, BNC-HD BNC PLUG, 75FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:75ft; Cable Length - Metric:23m RoHS Compliant: Yes

RF CABLE ASSY, BNC-HD BNC PLUG, 75FT; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:75ft; Cable Length - Metric:23m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-217L075-ND 095-850-217L075 095-850-217L075 94AC6532
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Cable Assy, Bnc-Hd Bnc Plug, 75Ft; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details