Amphenol RF RF Standard Cable Assembly 095-850-215-180

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-215-180 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-215-180
RF Standard Cable Assembly 095-850-215-180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-215-180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-215-180-ND
Coaxial Cables (RF) 095-850-215-180-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-215-180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-215-180
RF Cable Assemblies 095-850-215-180
RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4505R 12G 180in

RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4505R 12G 180in

Buy Now Datasheet
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 15Ft; Connector Type A Amphenol Rf - 94AC6475 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 15Ft; Connector Type A Amphenol Rf
94AC6475
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 15Ft; Connector Type A Amphenol Rf 94AC6475
RF CABLE ASSY, HD BNC PLUG-BNC JACK, 15FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m RoHS Compliant: Yes

RF CABLE ASSY, HD BNC PLUG-BNC JACK, 15FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:15ft; Cable Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-215-180 095-850-215-180-ND 095-850-215-180 94AC6475
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 15Ft; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details