Amphenol RF RF Standard Cable Assembly 095-850-215-060

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-215-060 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-215-060
RF Standard Cable Assembly 095-850-215-060
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-850-215-060-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-215-060-ND
Coaxial Cables (RF) 095-850-215-060-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 60.0"" (1.5m) 5.0'"

"Cable Assembly Coaxial BNC to HD-BNC Belden 4505R 60.0"" (1.5m) 5.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-215-060 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-215-060
RF Cable Assemblies 095-850-215-060
RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4505R 12G 60in

RF Cable Assemblies BNC Jck HD-BNC Plg Bldn 4505R 12G 60in

Buy Now Datasheet
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 5Ft; Connector Type A Amphenol Rf - 94AC6471 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 5Ft; Connector Type A Amphenol Rf
94AC6471
Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 5Ft; Connector Type A Amphenol Rf 94AC6471
RF CABLE ASSY, HD BNC PLUG-BNC JACK, 5FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m RoHS Compliant: Yes

RF CABLE ASSY, HD BNC PLUG-BNC JACK, 5FT; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Jack; Coaxial Cable Type:Belden 4505R; Impedance:75ohm; Cable Length - Imperial:5ft; Cable Length - Metric:1.52m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-215-060 095-850-215-060-ND 095-850-215-060 94AC6471
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Rf Cable Assy, Hd Bnc Plug-Bnc Jack, 5Ft; Connector Type A Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok Reverse Fix - G125-MC10668M3-0450L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male Down Angle, White color, 28/24AWG, 10FT Length - 3021105-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details