Amphenol RF Coaxial Cables (RF) 095-850-214-048

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3292-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3292-ND
Coaxial Cables (RF) ARF3292-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4794R 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Laguna Hills, CA, United States
Cable Assemblies - Coaxial Cables (RF)
1041216-095-850-214-048
Cable Assemblies - Coaxial Cables (RF) 1041216-095-850-214-048
Win Source Part Number: 1041216-095-850-214- 048 Category: Cable Assemblies>Coaxial Cables (RF) Color: Black Features: Shielded Package: Bag Length: 48.0" (1.2m) 4.0' Cable Type: Belden 4794R Frequency - Max: 12 GHz Standard Package: 1 Style: HD-BNC to HD-BNC 1st Connector: HD-BNC Plug 2nd Connector: HD-BNC Plug ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8544.20.0000 Mfr: Amphenol RF Other Names: ARF3292 Base Product Number: 095-850 1st Connector Mounting Type: Free Hanging (In-Line) 2nd Connector Mounting Type: Free Hanging (In-Line) 1st Contact Gender: Male 2nd Contact Gender: Male Overall Impedance: 75 Ohms

Win Source Part Number: 1041216-095-850-214-048
Category: Cable Assemblies>Coaxial Cables (RF)
Color: Black
Features: Shielded
Package: Bag
Length: 48.0" (1.2m) 4.0'
Cable Type: Belden 4794R
Frequency - Max: 12 GHz
Standard Package: 1
Style: HD-BNC to HD-BNC
1st Connector: HD-BNC Plug
2nd Connector: HD-BNC Plug
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8544.20.0000
Mfr: Amphenol RF
Other Names: ARF3292
Base Product Number: 095-850
1st Connector Mounting Type: Free Hanging (In-Line)
2nd Connector Mounting Type: Free Hanging (In-Line)
1st Contact Gender: Male
2nd Contact Gender: Male
Overall Impedance: 75 Ohms

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-214-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-214-048
RF Standard Cable Assembly 095-850-214-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-214-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-214-048
RF Cable Assemblies 095-850-214-048
RF Cable Assemblies HD-BNC Strt Plg to HD-BNC Strt Plg 48in

RF Cable Assemblies HD-BNC Strt Plg to HD-BNC Strt Plg 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3292-ND 1041216-095-850-214-048 095-850-214-048 095-850-214-048
Product Name Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details