1.0-2.3 Plug to BNC Plug RG-179 Cable
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial 1.0/2.3 to BNC RG-179 39.4"" (1.0m) 3.3'"
RF Cable Assemblies 1.0/2.3 Strt Plg to BNC Strt Plg 1m
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-201M100 | 095-850-201M100 | ARF3272-ND | 095-850-201M100 |
| Product Name | 1.0/2.3 | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | |||
| Connector Type | BNC |