Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 157.5"" (4.0m) 13.1'"
RF Cable Assemblies HD-BNC ST PLG-BNC PLG Belden 4855R 4M
RF COAX, BNC PLUG-HD BNC PLUG, 4M; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:- RoHS Compliant: Yes
CBL ASSY BNC-HDBNC PLUG-PLUG 4M
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-189M400 | 095-850-189M400-ND | 095-850-189M400 | 18AC7017 | 095-850-189M400 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Rf Coax, Bnc Plug-Hd Bnc Plug, 4M; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Length | 13.12 ft (40 dm) | 13.12 ft (40 dm) | 13.12 ft (40 dm) | 13.12 ft (40 dm) | |
| Gender | Male-Male |