"Cable Assembly Coaxial BNC to HD-BNC Belden 4855R 6.000"" (152.40mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX, BNC PLUG-HD BNC PLUG, 152MM; Connector Type A:BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:6"; Cable Length - Metric:152mm RoHS Compliant: Yes
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 2M
CBL ASSY BNC-HDBNC PLUG-PLUG 6"
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2693-ND | 095-850-189-006 | 18AC7006 | 095-850-189-006 | 095-850-189-006 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax, Bnc Plug-Hd Bnc Plug, 152Mm; Connector Type A Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; BNC Straight Plug |