"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 4855R 19.69"" (500.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY HD-BNC PLUG-PLUG 19.69"
RF COAX, HD BNC PLUG-HD BNC PLUG, 500MM; Connector Type A:HD-BNC Straight Plug; Connector Type B:HD-BNC Straight Plug; Coaxial Cable Type:Belden 4855R; Impedance:75ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm RoHS Compliant: Yes
RF Cable Assemblies BNC ST PLUG-BNC PLG Belden 4794R 10M
| DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2688-ND | 095-850-188M050 | 095-850-188M050 | 18AC7001 | 095-850-188M050 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Hd Bnc Plug-Hd Bnc Plug, 500Mm; Connector Type A Amphenol Rf | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Connector Type | BNC | BNC; HD-BNC Straight Plug |