Amphenol RF Coaxial Cables (RF) 095-850-186-900

Description
"Cable Assembly Coaxial BNC to BNC Belden 4794R 900.0"" (22.9m) 75.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 4794R 900.0"" (22.9m) 75.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-186-900-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-186-900-ND
Coaxial Cables (RF) 095-850-186-900-ND
"Cable Assembly Coaxial BNC to BNC Belden 4794R 900.0"" (22.9m) 75.0'"

"Cable Assembly Coaxial BNC to BNC Belden 4794R 900.0"" (22.9m) 75.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-186-900 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-186-900
RF Standard Cable Assembly 095-850-186-900
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - 095-850-186-900 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-186-900
Cable Assemblies 095-850-186-900
BNC Plug to BNC Plug Belden 4794R Cable

BNC Plug to BNC Plug Belden 4794R Cable

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-186-900 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-186-900
Cable Assemblies - Coaxial Cables (RF) 095-850-186-900
CBL ASSY BNC PLUG TO PLUG 75'

CBL ASSY BNC PLUG TO PLUG 75'

Supplier's Site
Bnc Straight Plug To Bnc Straight Plug On Belden 4794R, 900 Inches Rohs Compliant Amphenol Rf - 95AC4496 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Straight Plug To Bnc Straight Plug On Belden 4794R, 900 Inches Rohs Compliant Amphenol Rf
95AC4496
Bnc Straight Plug To Bnc Straight Plug On Belden 4794R, 900 Inches Rohs Compliant Amphenol Rf 95AC4496
BNC STRAIGHT PLUG TO BNC STRAIGHT PLUG ON BELDEN 4794R, 900 INCHES ROHS COMPLIANT: YES

BNC STRAIGHT PLUG TO BNC STRAIGHT PLUG ON BELDEN 4794R, 900 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-850-186-900 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-186-900
RF Cable Assemblies 095-850-186-900
RF Cable Assemblies BNC Strt Plg to BNC Strt Plg 4794R 900in

RF Cable Assemblies BNC Strt Plg to BNC Strt Plg 4794R 900in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-186-900-ND 095-850-186-900 095-850-186-900 095-850-186-900 95AC4496 095-850-186-900
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Bnc Straight Plug To Bnc Straight Plug On Belden 4794R, 900 Inches Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q131-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details