Amphenol RF HD-BNC Cable 095-850-185-024

Description
HD-BNC Plug to HD-BNC Plug RG-316 Cable
Request a Quote Datasheet
Description
HD-BNC Plug to HD-BNC Plug RG-316 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HD-BNC Cable - 095-850-185-024 - Powell Electronics, Inc.
Swedesboro, NJ, United States
HD-BNC Cable
095-850-185-024
HD-BNC Cable 095-850-185-024
HD-BNC Plug to HD-BNC Plug RG-316 Cable

HD-BNC Plug to HD-BNC Plug RG-316 Cable

Buy Now
Coaxial Cables (RF) - ARF2715-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2715-ND
Coaxial Cables (RF) ARF2715-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-185-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-185-024
RF Standard Cable Assembly 095-850-185-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-185-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-185-024
Cable Assemblies - Coaxial Cables (RF) 095-850-185-024
CBL ASSY HD-BNC PLUG TO PLUG 24"

CBL ASSY HD-BNC PLUG TO PLUG 24"

Supplier's Site
RF Cable Assemblies - 095-850-185-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-185-024
RF Cable Assemblies 095-850-185-024
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 24 In

RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 24 In

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-185-024 ARF2715-ND 095-850-185-024 095-850-185-024 095-850-185-024
Product Name HD-BNC Cable Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Cable Length 2 ft (6.1 dm) 2 ft (6.1 dm) 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details