Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial HD-BNC to HD-BNC RG-316 18.00"" (457.20mm)"
HD-BNC Plug to HD-BNC Plug RG-316 Cable
RF Cable Assemblies HD-BNC SP/HD-BNC SP RG-316 50 Ohm 18 In
CBL ASSY HD-BNC PLUG TO PLUG 18"
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-185-018 | 095-850-185-018-ND | 095-850-185-018 | 095-850-185-018 | 095-850-185-018 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | HD-BNC Cable | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Length | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | 1.5 ft (4.57 dm) | ||
| Gender | Male-Male | ||||
| Cable Type | Coaxial |