Amphenol RF Coaxial Cables (RF) 095-850-166M20L

Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to BNC Belden 1694A 787.4"" (20.0m) 65.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-166M20L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-166M20L-ND
Coaxial Cables (RF) 95-850-166M20L-ND
"Cable Assembly Coaxial BNC to BNC Belden 1694A 787.4"" (20.0m) 65.6'"

"Cable Assembly Coaxial BNC to BNC Belden 1694A 787.4"" (20.0m) 65.6'"

Buy Now Datasheet
Swedesboro, NJ, United States
Cable Assemblies
095-850-166M20L
Cable Assemblies 095-850-166M20L
BNC Plug to BNC Plug Belden 1694A Cable

BNC Plug to BNC Plug Belden 1694A Cable

Buy Now
RF Standard Cable Assembly - 095-850-166M20L - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-166M20L
RF Standard Cable Assembly 095-850-166M20L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-166M20L - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-166M20L
Cable Assemblies - Coaxial Cables (RF) 095-850-166M20L
CBL ASSY BNC PLUG TO PLUG 20M

CBL ASSY BNC PLUG TO PLUG 20M

Supplier's Site
RF Cable Assemblies - 095-850-166M20L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-166M20L
RF Cable Assemblies 095-850-166M20L
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 20 M

RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 20 M

Buy Now

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-166M20L-ND 095-850-166M20L 095-850-166M20L 095-850-166M20L 095-850-166M20L
Product Name Coaxial Cables (RF) Cable Assemblies RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details