Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
BNC Plug to BNC Plug Belden 1694A Cable
"Cable Assembly Coaxial BNC to BNC Belden 1694A 36.00"" (914.40mm)"
RF Cable Assemblies BNC SR PL-BNC SR PL 1694A 36 IN
CBL ASSY BNC PLUG TO PLUG 36"
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-166-036 | 095-850-166-036 | ARF2349-ND | 095-850-166-036 | 095-850-166-036 |
| Product Name | RF Standard Cable Assembly | Cable Assemblies | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Connector Type | BNC |