Amphenol RF Cable Assemblies 095-850-165-072

Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet
Description
BNC Plug to BNC Plug Belden 1505A Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-850-165-072 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-850-165-072
Cable Assemblies 095-850-165-072
BNC Plug to BNC Plug Belden 1505A Cable

BNC Plug to BNC Plug Belden 1505A Cable

Buy Now
RF Standard Cable Assembly - 095-850-165-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-165-072
RF Standard Cable Assembly 095-850-165-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-165-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-165-072-ND
Coaxial Cables (RF) 95-850-165-072-ND
"Cable Assembly Coaxial BNC to BNC Belden 1505A 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial BNC to BNC Belden 1505A 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-850-165-072 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-165-072
RF Cable Assemblies 095-850-165-072
RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 72 IN

RF Cable Assemblies BNC SR PL-BNC SR PL 1505A 72 IN

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-850-165-072 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-165-072
Cable Assemblies - Coaxial Cables (RF) 095-850-165-072
CBL ASSY BNC PLUG TO PLUG 6'

CBL ASSY BNC PLUG TO PLUG 6'

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-165-072 095-850-165-072 95-850-165-072-ND 095-850-165-072 095-850-165-072
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details