BNC Plug to BNC Plug Belden 1855A Cable
"Cable Assembly Coaxial BNC to BNC Belden 1855A 157.5"" (4.0m) 13.1'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies BNC SR PL-BNC SR PL 1855A 4 M
CBL ASSY BNC PLUG TO PLUG 4M
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-164M400 | 95-850-164M400-ND | 095-850-164M400 | 095-850-164M400 | 095-850-164M400 |
| Product Name | Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Connector Type | BNC |