Amphenol RF Coaxial Cables (RF) 095-850-162M050

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 19.69"" (500.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 19.69"" (500.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-162M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-162M050-ND
Coaxial Cables (RF) 95-850-162M050-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 19.69"" (500.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-162M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162M050
RF Standard Cable Assembly 095-850-162M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-162M050 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162M050
Cable Assemblies - Coaxial Cables (RF) 095-850-162M050
CBL ASSY BNC-HDBNC PLG-PL 19.69"

CBL ASSY BNC-HDBNC PLG-PL 19.69"

Supplier's Site
RF Cable Assemblies - 095-850-162M050 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162M050
RF Cable Assemblies 095-850-162M050
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 0.50 M

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 0.50 M

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-162M050-ND 095-850-162M050 095-850-162M050 095-850-162M050
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers