Amphenol RF RF Standard Cable Assembly 095-850-162M025

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-162M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-162M025
RF Standard Cable Assembly 095-850-162M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 95-850-162M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-162M025-ND
Coaxial Cables (RF) 95-850-162M025-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 9.843"" (250.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1505A 9.843"" (250.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-850-162M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-162M025
RF Cable Assemblies 095-850-162M025
RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 0.25 M

RF Cable Assemblies HD-BNC SR PL-BNC SR PL 1505A 0.25 M

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-162M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-162M025
Cable Assemblies - Coaxial Cables (RF) 095-850-162M025
CBL ASSY BNC-HDBNC PLG-PL 9.843"

CBL ASSY BNC-HDBNC PLG-PL 9.843"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-162M025 95-850-162M025-ND 095-850-162M025 095-850-162M025
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Power, Line Cables and Extension Cords - Q922-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
RF Cable Assemblies - 2081393-3 - TE Connectivity
Specs
Application RF
Product Type MATE-AX Jack
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details