Amphenol RF Coaxial Cables (RF) 095-850-159-180

Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 180.0"" (4.6m) 15.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-850-159-180-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-850-159-180-ND
Coaxial Cables (RF) 095-850-159-180-ND
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 180.0"" (4.6m) 15.0'"

"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 180.0"" (4.6m) 15.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-159-180 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-159-180
RF Standard Cable Assembly 095-850-159-180
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-159-180 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-159-180
RF Cable Assemblies 095-850-159-180
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 180 IN

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 180 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-159-180 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-159-180
Cable Assemblies - Coaxial Cables (RF) 095-850-159-180
CBL ASSY HD-BNC PLUG TO PLUG 15'

CBL ASSY HD-BNC PLUG TO PLUG 15'

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-159-180-ND 095-850-159-180 095-850-159-180 095-850-159-180
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details