Amphenol RF RF Standard Cable Assembly 095-850-159-120

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-159-120 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-159-120
RF Standard Cable Assembly 095-850-159-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-159-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-159-120
RF Cable Assemblies 095-850-159-120
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 120 IN

RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 120 IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-159-120 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-159-120
Cable Assemblies - Coaxial Cables (RF) 095-850-159-120
CBL ASSY HD-BNC PLUG TO PLUG 10'

CBL ASSY HD-BNC PLUG TO PLUG 10'

Supplier's Site

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-159-120 095-850-159-120 095-850-159-120
Product Name RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers