Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial HD-BNC to HD-BNC Belden 1505A 72.0"" (1.8m) 6.0'"
CBL ASSY HD-BNC PLUG TO PLUG 6'
RF Cable Assemblies HD-BNC SR PL-HD-BNC SR PL 1505A 72 IN
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-850-159-072 | 095-850-159-072-ND | 095-850-159-072 | 095-850-159-072 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | |||
| Connector Type | BNC |