Amphenol RF Coaxial Cables (RF) 095-850-155M100

Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 95-850-155M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
95-850-155M100-ND
Coaxial Cables (RF) 95-850-155M100-ND
"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial 1.0/2.3 to HD-BNC Belden 1855A 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-155M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-155M100
RF Standard Cable Assembly 095-850-155M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-155M100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-155M100
Cable Assemblies - Coaxial Cables (RF) 095-850-155M100
CBL ASSY 1.0/2.3-HDBNC PL-P 3.3'

CBL ASSY 1.0/2.3-HDBNC PL-P 3.3'

Supplier's Site
RF Cable Assemblies - 095-850-155M100 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-155M100
RF Cable Assemblies 095-850-155M100
RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 1.00 M

RF Cable Assemblies HD-BNC SR PL-1.0/2.3 SR PL 1855A 1.00 M

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 95-850-155M100-ND 095-850-155M100 095-850-155M100 095-850-155M100
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details