Amphenol RF Coaxial Cables (RF) 095-850-131M025

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2637-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2637-ND
Coaxial Cables (RF) ARF2637-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 9.843"" (250.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1694A 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-850-131M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-131M025
RF Standard Cable Assembly 095-850-131M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-850-131M025 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-131M025
RF Cable Assemblies 095-850-131M025
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .25M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .25M

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.25M; Connector Type A Amphenol Rf - 14AC2332 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.25M; Connector Type A Amphenol Rf
14AC2332
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.25M; Connector Type A Amphenol Rf 14AC2332
RF COAX, HD-BNC PLUG-BNC PLUG, 0.25M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 0.25M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1694A; Impedance:75ohm; Cable Length - Imperial:9.84"; Cable Length - Metric:250mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-850-131M025 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-131M025
Cable Assemblies - Coaxial Cables (RF) 095-850-131M025
CBL ASSY BNC-HDBNC PLG-PL 9.843"

CBL ASSY BNC-HDBNC PLG-PL 9.843"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2637-ND 095-850-131M025 095-850-131M025 14AC2332 095-850-131M025
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.25M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial Coaxial
Connector Type BNC BNC; HD-BNC Straight Plug
Rated Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details