Amphenol RF RF Standard Cable Assembly 095-850-130M075

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-850-130M075 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-850-130M075
RF Standard Cable Assembly 095-850-130M075
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF2635-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2635-ND
Coaxial Cables (RF) ARF2635-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 29.53"" (750.00mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 29.53"" (750.00mm)"

Buy Now Datasheet
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf - 14AC2324 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf
14AC2324
Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf 14AC2324
RF COAX, HD-BNC PLUG-BNC PLUG, 0.75M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

RF COAX, HD-BNC PLUG-BNC PLUG, 0.75M; Connector Type A:HD-BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:Belden 1855A; Impedance:75ohm; Cable Length - Imperial:29.53"; Cable Length - Metric:750mm RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-850-130M075 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-850-130M075
Cable Assemblies - Coaxial Cables (RF) 095-850-130M075
CBL ASSY BNC-HDBNC PLG-PL 29.53"

CBL ASSY BNC-HDBNC PLG-PL 29.53"

Supplier's Site
RF Cable Assemblies - 095-850-130M075 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-850-130M075
RF Cable Assemblies 095-850-130M075
RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .75M

RF Cable Assemblies HD BNC STR Plug- BNC PLG Belden1855A .75M

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-850-130M075 ARF2635-ND 14AC2324 095-850-130M075 095-850-130M075
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax, Hd-Bnc Plug-Bnc Plug, 0.75M; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Length 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm) 2.46 ft (7.5 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details