Amphenol RF Coaxial Cables (RF) 095-820-197-036

Description
"COAX CBL RP-TNC TO FAKRA III 36"""
Request a Quote Datasheet
Description
"COAX CBL RP-TNC TO FAKRA III 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-197-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-197-036-ND
Coaxial Cables (RF) 115-095-820-197-036-ND
"COAX CBL RP-TNC TO FAKRA III 36"""

"COAX CBL RP-TNC TO FAKRA III 36"""

Buy Now Datasheet
Cable Assy, Fakra Jack-Tnc Rp Plug, 36; Connector To Connector Amphenol Rf - 61AK8229 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Jack-Tnc Rp Plug, 36; Connector To Connector Amphenol Rf
61AK8229
Cable Assy, Fakra Jack-Tnc Rp Plug, 36; Connector To Connector Amphenol Rf 61AK8229
CABLE ASSY, FAKRA JACK-TNC RP PLUG, 36"; Connector to Connector:FAKRA Jack to TNC RP Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:

CABLE ASSY, FAKRA JACK-TNC RP PLUG, 36"; Connector to Connector:FAKRA Jack to TNC RP Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-820-197-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-197-036
Cable Assemblies - Coaxial Cables (RF) 095-820-197-036
CBL ASSY RPTNC-FAKRA PL-JK 36"

CBL ASSY RPTNC-FAKRA PL-JK 36"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-820-197-036-ND 61AK8229 095-820-197-036
Product Name Coaxial Cables (RF) Cable Assy, Fakra Jack-Tnc Rp Plug, 36; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug Test Cable RG58C/U to Alligator and Miniature Alligator - 3059M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Flexible Coaxial Cable 6 GHz - FC659 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details