Amphenol RF Coaxial Cables (RF) 095-820-196-036

Description
"COAX CBL TNC TO FAKRA III 36"""
Request a Quote Datasheet
Description
"COAX CBL TNC TO FAKRA III 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-820-196-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-820-196-036-ND
Coaxial Cables (RF) 115-095-820-196-036-ND
"COAX CBL TNC TO FAKRA III 36"""

"COAX CBL TNC TO FAKRA III 36"""

Buy Now Datasheet
Cable Assy, Fakra Jack-R/a Tnc Plug, 36; Connector To Connector Amphenol Rf - 61AK8216 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fakra Jack-R/a Tnc Plug, 36; Connector To Connector Amphenol Rf
61AK8216
Cable Assy, Fakra Jack-R/a Tnc Plug, 36; Connector To Connector Amphenol Rf 61AK8216
CABLE ASSY, FAKRA JACK-R/A TNC PLUG, 36"; Connector to Connector:FAKRA Jack to 90° TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:

CABLE ASSY, FAKRA JACK-R/A TNC PLUG, 36"; Connector to Connector:FAKRA Jack to 90° TNC Plug; Coaxial Cable Type:LMR-195; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-820-196-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-196-036
Cable Assemblies - Coaxial Cables (RF) 095-820-196-036
CBL ASSY TNC-FAKRA III PL-JK 36"

CBL ASSY TNC-FAKRA III PL-JK 36"

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-820-196-036-ND 61AK8216 095-820-196-036
Product Name Coaxial Cables (RF) Cable Assy, Fakra Jack-R/a Tnc Plug, 36; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-2-24-5-LED - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type as per DIN EN 175301-803 Form C Socket, angled 4-pin
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-2300/105-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
“N” Series Male Test Cable, RG142B/U - 1136 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details