FAKRA Bulkhead Straight Plug, IP-67, to AMC Right Angle Plug, 1.37mm Micro Cable, 200 mm
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM
CBL ASSY U.FL-FAKRA PL-PL 7.874"
RF CABLE ASSY, PLUG SMB-R/A AMC, 7.9"; Connector Type A:FAKRA Bulkhead Straight Plug; Connector Type B:AMC Right Angle Plug; Coaxial Cable Type:1.37mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-820-109-20Z | ARF3132-ND | 095-820-109-20Z | 095-820-109-20Z | 59AC8554 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Cable Assy, Plug Smb-R/a Amc, 7.9; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.6558 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | 0.6562 ft (2 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |