Amphenol RF Coaxial Cables (RF) 095-820-109-20B

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-820-109-20B-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-820-109-20B-ND
Coaxial Cables (RF) 095-820-109-20B-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 7.874"" (200.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-820-109-20B - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-20B
RF Standard Cable Assembly 095-820-109-20B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-20B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-20B
Cable Assemblies - Coaxial Cables (RF) 095-820-109-20B
CBL ASSY U.FL-FAKRA PL-PL 7.874"

CBL ASSY U.FL-FAKRA PL-PL 7.874"

Supplier's Site
RF Cable Assemblies - 095-820-109-20B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-20B
RF Cable Assemblies 095-820-109-20B
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 7.87 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 7.87 Str Blkhd Plug

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-20B-ND 095-820-109-20B 095-820-109-20B 095-820-109-20B
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.6558 ft (2 dm) 0.6562 ft (2 dm) 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-2000-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-16 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details