"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 5.906"" (150.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM
CBL ASSY U.FL-FAKRA PL-PL 5.906"
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF3236-ND | 095-820-109-15C | 095-820-109-15C | 095-820-109-15C |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | ||
| Rated Temperature | -40 to 90 C (-40 to 194 F) | -40 to 90 C (-40 to 194 F) | ||
| Cable Length | 0.4925 ft (1.5 dm) | 0.4921 ft (1.5 dm) | 0.4922 ft (1.5 dm) |