Amphenol RF RF Standard Cable Assembly 095-820-109-10D

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-820-109-10D - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-10D
RF Standard Cable Assembly 095-820-109-10D
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - ARF3233-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3233-ND
Coaxial Cables (RF) ARF3233-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
Coaxial Cables (RF) - 095-820-109-10D - ODG (Origin Data Global)
Shenzhen, China
Coaxial Cables (RF)
095-820-109-10D
Coaxial Cables (RF) 095-820-109-10D
FAKRA BULKHEAD STRAIGHT PLUG, IP

FAKRA BULKHEAD STRAIGHT PLUG, IP

Supplier's Site Datasheet
RF Cable Assemblies - 095-820-109-10D - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-10D
RF Cable Assemblies 095-820-109-10D
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 3.94 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 3.94 Str Blkhd Plug

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-10D - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-10D
Cable Assemblies - Coaxial Cables (RF) 095-820-109-10D
CBL ASSY U.FL-FAKRA PL-PL 3.937"

CBL ASSY U.FL-FAKRA PL-PL 3.937"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-10D ARF3233-ND 095-820-109-10D 095-820-109-10D 095-820-109-10D
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 0.3283 ft (1 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details