Amphenol RF Coaxial Cables (RF) 095-820-109-10C

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF3232-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF3232-ND
Coaxial Cables (RF) ARF3232-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 3.937"" (100.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-820-109-10C - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-10C
RF Standard Cable Assembly 095-820-109-10C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-820-109-10C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-10C
RF Cable Assemblies 095-820-109-10C
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 3.94 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 3.94 Str Blkhd Plug

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-10C - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-10C
Cable Assemblies - Coaxial Cables (RF) 095-820-109-10C
CBL ASSY U.FL-FAKRA PL-PL 3.937"

CBL ASSY U.FL-FAKRA PL-PL 3.937"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF3232-ND 095-820-109-10C 095-820-109-10C 095-820-109-10C
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.3283 ft (1 dm) 0.3281 ft (1 dm) 0.3281 ft (1.0000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details