Amphenol RF Coaxial Cables (RF) 095-820-109-05B

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-820-109-05B-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-820-109-05B-ND
Coaxial Cables (RF) 095-820-109-05B-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to Fakra SMB 1.37mm OD Coaxial Cable 1.969"" (50.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-820-109-05B - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-820-109-05B
RF Standard Cable Assembly 095-820-109-05B
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-820-109-05B - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-820-109-05B
Cable Assemblies - Coaxial Cables (RF) 095-820-109-05B
CBL ASSY U.FL-FAKRA PL-PL 1.969"

CBL ASSY U.FL-FAKRA PL-PL 1.969"

Supplier's Site
RF Cable Assemblies - 095-820-109-05B - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-820-109-05B
RF Cable Assemblies 095-820-109-05B
RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

RF Cable Assemblies FKRA(M)-AMC(M)1.37MM 1.97 Str Blkhd Plug

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-820-109-05B-ND 095-820-109-05B 095-820-109-05B 095-820-109-05B
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 90 C (-40 to 194 F) -40 to 90 C (-40 to 194 F)
Cable Length 0.1642 ft (0.5004 dm) 0.1641 ft (0.5001 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M40G8-E-5-Q10N-LE8-1 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M40x1.5
Rated Temperature -50 to 90 C (-58 to 194 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power Cord, T-Type Rcpt-Free End, 72; Connector To Connector Qualtek Electronics - 28P2660 - Newark, An Avnet Company
Specs
Application Power Cable
Cable Length 6 ft (18.3 dm)
Connector Type T-Type Fan Receptacle to Free End
View Details