Amphenol RF RF Standard Cable Assembly 095-725-119-006

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-119-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-119-006
RF Standard Cable Assembly 095-725-119-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-119-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-119-006-ND
Coaxial Cables (RF) 115-095-725-119-006-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .047 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .047 6.000"" (152.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-119-006
Coaxial Cable Assemblies 095-725-119-006
RF Cable Assembly SMP Straight Plug to S

RF Cable Assembly SMP Straight Plug to S

Buy Now
RF Cable Assemblies - 095-725-119-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-119-006
RF Cable Assemblies 095-725-119-006
RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 6in

RF Cable Assemblies SMP St Plg to SMP St Plg 0.047 CfCbl 6in

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-119-006 115-095-725-119-006-ND 095-725-119-006 095-725-119-006
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details