"Cable Assembly Coaxial SMP to SMP 0.085"" Semi-Rigid Cable 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMP RA PLUG TO SMP RA PLUG ON 0.085 CONFORMABLE CABLE, 0.25 METERS ROHS COMPLIANT: YES
RF Cable Assemblies SMP RA Plg to SMP RA Plg 0.085 Cnfm 0.25M
CBL ASSY SMP PLUG TO PLUG 9.843"
| DigiKey | Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF3410-ND | 095-725-117M025 | 95AC4488 | 095-725-117M025 | 095-725-117M025 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Smp Ra Plug To Smp Ra Plug On 0.085 Conformable Cable, 0.25 Meters Rohs Compliant Amphenol Rf | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | ||
| Cable Type | Coaxial | ||||
| Cable Length | 0.8200 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8203 ft (2.5 dm) |