Amphenol Corporation Coaxial Cable Assemblies 095-725-115-090

Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet
Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-115-090
Coaxial Cable Assemblies 095-725-115-090
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
Coaxial Cables (RF) - 115-095-725-115-090-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-115-090-ND
Coaxial Cables (RF) 115-095-725-115-090-ND
"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 9.000"" (228.60mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 9.000"" (228.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-115-090 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-115-090
RF Standard Cable Assembly 095-725-115-090
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Smpm Plug-R/a Plug, 9; Connector To Connector Amphenol Rf - 33AH2507 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 9; Connector To Connector Amphenol Rf
33AH2507
Rf Cable, Smpm Plug-R/a Plug, 9; Connector To Connector Amphenol Rf 33AH2507
RF CABLE, SMPM PLUG-R/A PLUG, 9"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 9"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:9"; Cable Length - Metric:229mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-115-090 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-115-090
RF Cable Assemblies 095-725-115-090
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,9in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.047 Conf.Cbl,9in

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-115-090 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-115-090
Cable Assemblies - Coaxial Cables (RF) 095-725-115-090
CBL ASSY SMPM PLUG TO PLUG 9"

CBL ASSY SMPM PLUG TO PLUG 9"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-115-090 115-095-725-115-090-ND 095-725-115-090 33AH2507 095-725-115-090 095-725-115-090
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Smpm Plug-R/a Plug, 9; Connector To Connector Amphenol Rf RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 0.7513 ft (2.29 dm) 0.7500 ft (2.29 dm) 0.7500 ft (2.29 dm)
Unlock Full Specs
to access all available technical data