Amphenol Corporation Coaxial Cable Assemblies 095-725-114-080

Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet
Description
RF Cable Assembly SMPM Right Angle Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-725-114-080
Coaxial Cable Assemblies 095-725-114-080
RF Cable Assembly SMPM Right Angle Plug

RF Cable Assembly SMPM Right Angle Plug

Buy Now
RF Standard Cable Assembly - 095-725-114-080 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-114-080
RF Standard Cable Assembly 095-725-114-080
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-725-114-080-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-725-114-080-ND
Coaxial Cables (RF) 115-095-725-114-080-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 8.000"" (203.20mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 8.000"" (203.20mm)"

Buy Now Datasheet
Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf - 33AH2486 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf
33AH2486
Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf 33AH2486
RF CABLE, SMPM PLUG-R/A PLUG, 8"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMPM PLUG-R/A PLUG, 8"; Connector to Connector:SMPM Plug to 90° SMPM Plug; Coaxial Cable Type:0.085 Conformable; Impedance:50ohm; Cable Length - Imperial:8"; Cable Length - Metric:203mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-114-080 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-114-080
Cable Assemblies - Coaxial Cables (RF) 095-725-114-080
CBL ASSY SMPM PLUG TO PLUG 8"

CBL ASSY SMPM PLUG TO PLUG 8"

Supplier's Site
RF Cable Assemblies - 095-725-114-080 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-114-080
RF Cable Assemblies 095-725-114-080
RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf. Cbl,8in

RF Cable Assemblies SMPM S Plg-SMPM Rt A 0.086 Conf. Cbl,8in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-114-080 095-725-114-080 115-095-725-114-080-ND 33AH2486 095-725-114-080 095-725-114-080
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Smpm Plug-R/a Plug, 8; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF RF
Cable Type Coaxial
Cable Length 0.6660 ft (2.03 dm) 0.6667 ft (2.03 dm) 0.6667 ft (2.03 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Cable Assemblies // Overmolded Cable Assemblies // USB 3.0 (USB 3.2 Gen 1x1) Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Shielding Braid; Foil
Cable Length 6.56 ft (20 dm)
View Details
Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details