"Cable Assembly Coaxial SMPM to SMPM 0.047"" Semi-Rigid Cable 9.843"" (250.00mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies SMPM TO SMPM ST PLG .047 CONF CBL .25M
CBL ASSY SMPM PLUG-PLUG 9.843"
RF COAX, SMPM PLUG-SMPM PLUG, 250MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.047" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | ARF2651-ND | 095-725-112M025 | 095-725-112M025 | 095-725-112M025 | 18AC0969 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 250Mm; Connector Type A Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | ||
| Rated Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
| Cable Length | 0.8200 ft (2.5 dm) | 0.8202 ft (2.5 dm) | 0.8203 ft (2.5 dm) | 0.8202 ft (2.5 dm) |