Amphenol RF RF Standard Cable Assembly 095-725-111-070

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-111-070 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-111-070
RF Standard Cable Assembly 095-725-111-070
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-725-111-070-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-725-111-070-ND
Coaxial Cables (RF) 095-725-111-070-ND
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 7.000"" (177.80mm)"

Buy Now Datasheet
Rf Coax, Smpm Plug-Smpm Plug, 178Mm; Connector Type A Amphenol Rf - 18AC0938 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Smpm Plug-Smpm Plug, 178Mm; Connector Type A Amphenol Rf
18AC0938
Rf Coax, Smpm Plug-Smpm Plug, 178Mm; Connector Type A Amphenol Rf 18AC0938
RF COAX, SMPM PLUG-SMPM PLUG, 178MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm RoHS Compliant: Yes

RF COAX, SMPM PLUG-SMPM PLUG, 178MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:7"; Cable Length - Metric:178mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-111-070 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Coaxial Cables (RF)
095-725-111-070
Cable Assemblies - Coaxial Cables (RF) 095-725-111-070
CBL ASSY SMPM PLUG TO PLUG 7"

CBL ASSY SMPM PLUG TO PLUG 7"

Supplier's Site
RF Cable Assemblies - 095-725-111-070 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-111-070
RF Cable Assemblies 095-725-111-070
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 7 IN

RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 7 IN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-111-070 095-725-111-070-ND 18AC0938 095-725-111-070 095-725-111-070
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Rf Coax, Smpm Plug-Smpm Plug, 178Mm; Connector Type A Amphenol Rf Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Cable Length 0.5833 ft (1.78 dm) 0.5840 ft (1.78 dm) 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm)
Gender Male-Male
Cable Type Coaxial Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details