Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial SMPM to SMPM 0.085"" Semi-Rigid Cable 5.000"" (127.00mm)"
RF COAX, SMPM PLUG-SMPM PLUG, 127MM; Connector Type A:SMPM Straight Plug; Connector Type B:SMPM Straight Plug; Coaxial Cable Type:0.085" Semi Rigid; Impedance:50ohm; Cable Length - Imperial:5"; Cable Length - Metric:127mm RoHS Compliant: Yes
CBL ASSY SMPM PLUG TO PLUG 5"
RF Cable Assemblies SMPM TO SMPM ST PLG .085 CONF CBL 5 IN
| Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-725-111-050 | ARF2657-ND | 18AC0936 | 095-725-111-050 | 095-725-111-050 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax, Smpm Plug-Smpm Plug, 127Mm; Connector Type A Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies |
| Application | RF | RF | RF | RF | |
| Cable Length | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | 0.4167 ft (1.27 dm) | |
| Gender | Male-Male | ||||
| Cable Type | Coaxial | Coaxial |