Amphenol RF RF Standard Cable Assembly 095-725-108-120

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-108-120 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-108-120
RF Standard Cable Assembly 095-725-108-120
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2292-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2292-ND
Coaxial Cables (RF) ARF2292-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .085 12.00"" (304.80mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-725-108-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-120
RF Cable Assemblies 095-725-108-120
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 12IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 12IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-120 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-120
Cable Assemblies - Coaxial Cables (RF) 095-725-108-120
CBL ASSY SMP PLUG TO PLUG 12"

CBL ASSY SMP PLUG TO PLUG 12"

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-108-120 ARF2292-ND 095-725-108-120 095-725-108-120
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016698-1 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 4 Plug
Cable Length 1.8 ft (5.5 dm)
View Details
2 suppliers
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details