Amphenol RF Coaxial Cables (RF) 095-725-108-110

Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 11.000"" (279.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 11.000"" (279.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2291-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2291-ND
Coaxial Cables (RF) ARF2291-ND
"Cable Assembly Coaxial SMP to SMP Hand Formable .085 11.000"" (279.40mm)"

"Cable Assembly Coaxial SMP to SMP Hand Formable .085 11.000"" (279.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-725-108-110 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-108-110
RF Standard Cable Assembly 095-725-108-110
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Cable Assemblies - 095-725-108-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-108-110
RF Cable Assemblies 095-725-108-110
RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 11IN

RF Cable Assemblies SMP STR Plg-SMP STR PLG .085 Confm 11IN

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-108-110 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-108-110
Cable Assemblies - Coaxial Cables (RF) 095-725-108-110
CBL ASSY SMP PLUG TO PLUG 11"

CBL ASSY SMP PLUG TO PLUG 11"

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2291-ND 095-725-108-110 095-725-108-110 095-725-108-110
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF
Cable Type Coaxial
Cable Length 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm) 0.9167 ft (2.79 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details