Amphenol RF RF Standard Cable Assembly 095-725-107-070

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-725-107-070 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-725-107-070
RF Standard Cable Assembly 095-725-107-070
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Coaxial Cables (RF) - ARF2300-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2300-ND
Coaxial Cables (RF) ARF2300-ND
"Cable Assembly Coaxial SMP to SMP TFlex-405 7.000"" (177.80mm)"

"Cable Assembly Coaxial SMP to SMP TFlex-405 7.000"" (177.80mm)"

Buy Now Datasheet
Cable Assembly - 456-095-725-107-070 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
456-095-725-107-070
Cable Assembly 456-095-725-107-070
CBL ASSY SMP PLUG TO PLUG 7" Product overview: 095-725-107-070 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-725-107-070 can be used for catalog matching and distributor lookup.

CBL ASSY SMP PLUG TO PLUG 7" Product overview: 095-725-107-070 from Amphenol RF is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Coaxial Cables (RF)(Cable Assemblies), electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 456-095-725-107-070 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Coaxial Cables (RF) - 095-725-107-070
774320-095-725-107-070
Coaxial Cables (RF) - 095-725-107-070 774320-095-725-107-070
Manufacturer: Amphenol RF Division Win Source Part Number: 774320-095-725-107-0 70 Series: SMP Gender: Female to Female Length: 7.000" (177.80mm) Cable Type: TFLex-405 Frequency - Max: 20GHz Impedance: 50 Ohm Style: SMP to SMP 1st Connector: SMP Female Plug 2nd Connector: SMP Female Plug Family Name: 095 Categories: Cable Assemblies Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol RF Division
Win Source Part Number: 774320-095-725-107-070
Series: SMP
Gender: Female to Female
Length: 7.000" (177.80mm)
Cable Type: TFLex-405
Frequency - Max: 20GHz
Impedance: 50 Ohm
Style: SMP to SMP
1st Connector: SMP Female Plug
2nd Connector: SMP Female Plug
Family Name: 095
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-725-107-070 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-725-107-070
Cable Assemblies - Coaxial Cables (RF) 095-725-107-070
CBL ASSY SMP PLUG TO PLUG 7"

CBL ASSY SMP PLUG TO PLUG 7"

Supplier's Site
RF Cable Assemblies - 095-725-107-070 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-725-107-070
RF Cable Assemblies 095-725-107-070
RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 7IN

RF Cable Assemblies SMP STR Plg-SMP STR Plg Tflex 405Cbl 7IN

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-725-107-070 ARF2300-ND 456-095-725-107-070 774320-095-725-107-070 095-725-107-070 095-725-107-070
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Cable Assembly Coaxial Cables (RF) - 095-725-107-070 Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Length 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm) 0.5833 ft (1.78 dm)
Gender Male-Male
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details