Amphenol RF Coaxial Cables (RF) 095-700-38-024

Description
"Cable Assembly Coaxial SMB to SMB RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMB to SMB RG-58 24.00"" (609.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-700-38-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-700-38-024-ND
Coaxial Cables (RF) 115-095-700-38-024-ND
"Cable Assembly Coaxial SMB to SMB RG-58 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMB to SMB RG-58 24.00"" (609.60mm)"

Buy Now Datasheet
Cable Assy, Smb Plug-Plug, Rg58, 24; Connector To Connector Amphenol Rf - 57AJ5457 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smb Plug-Plug, Rg58, 24; Connector To Connector Amphenol Rf
57AJ5457
Cable Assy, Smb Plug-Plug, Rg58, 24; Connector To Connector Amphenol Rf 57AJ5457
CABLE ASSY, SMB PLUG-PLUG, RG58, 24"; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:

CABLE ASSY, SMB PLUG-PLUG, RG58, 24"; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-700-38-024-ND 57AJ5457
Product Name Coaxial Cables (RF) Cable Assy, Smb Plug-Plug, Rg58, 24; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details