Amphenol RF Coaxial Cables (RF) 095-700-37-072

Description
"Cable Assembly Coaxial SMB to SMB RG-174 72.0"" (1.8m) 6.0'"
Request a Quote
Description
"Cable Assembly Coaxial SMB to SMB RG-174 72.0"" (1.8m) 6.0'"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, SMB Plug-Plug, RG174, 72" is designed for applications requiring reliable connectivity in compact spaces. This assembly features a 50-ohm impedance and is capable of operating within a frequency range of DC to 4 GHz. The connectors are constructed from brass with gold plating, ensuring durability and optimal performance. The push-on coupling mechanism facilitates easy mating and un-mating, making it suitable for environments such as test and measurement laboratory equipment, two-way radio communication systems, and military applications. The assembly is rated for a minimum of 500 mating cycles and can operate in temperatures ranging from -40°C to 85°C. It is RoHS compliant with exemption 6C, indicating adherence to environmental standards.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, SMB Plug-Plug, RG174, 72" is designed for applications requiring reliable connectivity in compact spaces. This assembly features a 50-ohm impedance and is capable of operating within a frequency range of DC to 4 GHz. The connectors are constructed from brass with gold plating, ensuring durability and optimal performance. The push-on coupling mechanism facilitates easy mating and un-mating, making it suitable for environments such as test and measurement laboratory equipment, two-way radio communication systems, and military applications. The assembly is rated for a minimum of 500 mating cycles and can operate in temperatures ranging from -40°C to 85°C. It is RoHS compliant with exemption 6C, indicating adherence to environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-700-37-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-700-37-072-ND
Coaxial Cables (RF) 115-095-700-37-072-ND
"Cable Assembly Coaxial SMB to SMB RG-174 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial SMB to SMB RG-174 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
Cable Assy, Smb Plug-Plug, Rg174, 72; Connector To Connector Amphenol Rf - 57AJ5444 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Smb Plug-Plug, Rg174, 72; Connector To Connector Amphenol Rf
57AJ5444
Cable Assy, Smb Plug-Plug, Rg174, 72; Connector To Connector Amphenol Rf 57AJ5444
CABLE ASSY, SMB PLUG-PLUG, RG174, 72"; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:

CABLE ASSY, SMB PLUG-PLUG, RG174, 72"; Connector to Connector:SMB Plug to SMB Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 115-095-700-37-072-ND 57AJ5444
Product Name Coaxial Cables (RF) Cable Assy, Smb Plug-Plug, Rg174, 72; Connector To Connector Amphenol Rf
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details