Amphenol RF Cable Assemblies 095-668-45108

Description
SMA Jack to Probe RG-178 Cable
Request a Quote Datasheet
Description
SMA Jack to Probe RG-178 Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - 095-668-45108 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
095-668-45108
Cable Assemblies 095-668-45108
SMA Jack to Probe RG-178 Cable

SMA Jack to Probe RG-178 Cable

Buy Now
RF Standard Cable Assembly - 095-668-45108 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-668-45108
RF Standard Cable Assembly 095-668-45108
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-668-45108-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-668-45108-ND
Coaxial Cables (RF) 115-095-668-45108-ND
"Cable Assembly Coaxial SMA to Probe 1.37mm OD Coaxial Cable 9.843"" (250.00mm)"

"Cable Assembly Coaxial SMA to Probe 1.37mm OD Coaxial Cable 9.843"" (250.00mm)"

Buy Now Datasheet
Sma Plug To Rf Switch Probe Assembly, Rg-178, 50 Ohm, 250 Mm (Mate To 902-9235) Rohs Compliant Amphenol Rf - 23AH3939 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug To Rf Switch Probe Assembly, Rg-178, 50 Ohm, 250 Mm (Mate To 902-9235) Rohs Compliant Amphenol Rf
23AH3939
Sma Plug To Rf Switch Probe Assembly, Rg-178, 50 Ohm, 250 Mm (Mate To 902-9235) Rohs Compliant Amphenol Rf 23AH3939
SMA PLUG TO RF SWITCH PROBE ASSEMBLY, RG-178, 50 OHM, 250 MM (MATE TO 902-9235) ROHS COMPLIANT: YES

SMA PLUG TO RF SWITCH PROBE ASSEMBLY, RG-178, 50 OHM, 250 MM (MATE TO 902-9235) ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-668-45108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-668-45108
RF Cable Assemblies 095-668-45108
RF Cable Assemblies SMA Plg to RF Switch Prb Assy RG178 250mm

RF Cable Assemblies SMA Plg to RF Switch Prb Assy RG178 250mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-668-45108 095-668-45108 115-095-668-45108-ND 23AH3939 095-668-45108
Product Name Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Sma Plug To Rf Switch Probe Assembly, Rg-178, 50 Ohm, 250 Mm (Mate To 902-9235) Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF RF
Cable Type Coaxial Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 2M PVC M12 8230/362 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3033/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers