Amphenol RF Coaxial Cables (RF) 095-666-44883-1

Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - ARF2327-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2327-ND
Coaxial Cables (RF) ARF2327-ND
"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 6.000"" (152.40mm)"

"Cable Assembly Coaxial BNC to HD-BNC Belden 1855A 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-666-44883-1 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-666-44883-1
RF Standard Cable Assembly 095-666-44883-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-666-44883-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-666-44883-1
Cable Assemblies - Coaxial Cables (RF) 095-666-44883-1
CBL ASSY BNC-HDBNC JACK-PLUG 6"

CBL ASSY BNC-HDBNC JACK-PLUG 6"

Supplier's Site
RF Cable Assemblies - 095-666-44883-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-666-44883-1
RF Cable Assemblies 095-666-44883-1
RF Cable Assemblies HD-BNC Plug/BNC Jack BELDEN 1855A 6 in.

RF Cable Assemblies HD-BNC Plug/BNC Jack BELDEN 1855A 6 in.

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number ARF2327-ND 095-666-44883-1 095-666-44883-1 095-666-44883-1
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Cable Type Coaxial
Connector Type BNC
Rated Temperature 0.0 to 50 C (32 to 122 F) 0.0 to 50 C (32 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details