Amphenol RF In Series Adapter 082-98

Description
UG-27B/U Adapter N Type Jack to N Type Plug Right Angle 50 ohm
Request a Quote
Description
UG-27B/U Adapter N Type Jack to N Type Plug Right Angle 50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 082-98 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
082-98
In Series Adapter 082-98
UG-27B/U Adapter N Type Jack to N Type Plug Right Angle 50 ohm

UG-27B/U Adapter N Type Jack to N Type Plug Right Angle 50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 082-98
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.4mm Female DC - 40GHz 50Ω - KM-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details