Amphenol RF In Series Adapter 082-201

Description
UG-20C/U Adapter N Type Jack to N Type Jack Pressurized Bulkhead50 ohm
Request a Quote
Description
UG-20C/U Adapter N Type Jack to N Type Jack Pressurized Bulkhead50 ohm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 082-201 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
082-201
In Series Adapter 082-201
UG-20C/U Adapter N Type Jack to N Type Jack Pressurized Bulkhead50 ohm

UG-20C/U Adapter N Type Jack to N Type Jack Pressurized Bulkhead50 ohm

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 082-201
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Straight 2.92mm Male to 2.92mm Male DC - 40GHz 50Ω - KM-KM50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 :1
View Details
Couplers - LLC34-35-MF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details