Amphenol RF Adapter FME-Plug/TNC-Plug 081-162

Description
Adapter FME-Plug/TNC-Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet
Description
Adapter FME-Plug/TNC-Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter FME-Plug/TNC-Plug - 081-162 - Amphenol RF
Danbury, CT, USA
Adapter FME-Plug/TNC-Plug
081-162
Adapter FME-Plug/TNC-Plug 081-162
Adapter FME-Plug/TNC-Plug Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Adapter FME-Plug/TNC-Plug
Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our global footprint and experience extending over a half-century, Amphenol is your RF Global Solutions Provider for the 21st Century.

Supplier's Site Datasheet

Technical Specifications

  Amphenol RF
Product Category RF Adapters
Product Number 081-162
Product Name Adapter FME-Plug/TNC-Plug
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
RF Adapter Straight SMP Male (Full Detent) to 2.4mm Male DC - 40GHz 50Ω - SMPM-24M+ - Mini-Circuits
Specs
Connector Type SMP; 2.4mm
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC67-185-MF - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details