Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF TERMINATIONS
SV MICROWAVE, INC.
0680-1321 --
SV Microwave, Inc.
0680-1321
Description
NSME TERMINATION
Description
NSME TERMINATION
Suppliers
Company
Product
Description
Supplier Links
SV Microwave, Inc.
West Palm Beach, FL, USA
0680-1321
0680-1321
NSME TERMINATION
NSME TERMINATION
Supplier's Site
Technical Specifications
SV Microwave, Inc.
Product Category
RF Terminations
Product Number
0680-1321
Connector Type
NSME
Unlock Full Specs
to access all available technical data
Similar Products
UIY Inc.
500W 12.4GHz Coaxial Termination
UIYCT500AN124
Specs
Terminator Type
Coaxial Terminator
Connector Type
7-16; N, 7/16
Frequency Range
12400 MHz
View Details
5o.com
Coaxial Termination
5o213000124N
Specs
Terminator Type
Coaxial Terminator
Connector Type
Type N; 7-16; N, 7/16
Frequency Range
0.0 to 12400 MHz
View Details
kTB Solutions
Terminations
NCT18K3
Specs
Connector Type
Type N; N
Frequency Range
0.0 to 18000 MHz
Power
300 watts
View Details
Marki Microwave LLC
TF50-110M, GaAs MMIC DC to 110GHz 50? Termination
TF50-110M
Specs
Frequency Range
0.0 to 110000 MHz
View Details