Amphenol Sine Systems Crimp Contact, Skt, 14-18 Awg; Product Range Amphenol Sine/tuchel 044 102 1414S 100 101

Description
CRIMP CONTACT, SKT, 14-18 AWG; Product Range:44 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:44 Series Circular Connectors; Connector Type:Contact RoHS Compliant: Yes
Datasheet
Description
CRIMP CONTACT, SKT, 14-18 AWG; Product Range:44 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:44 Series Circular Connectors; Connector Type:Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Contact, Skt, 14-18 Awg; Product Range Amphenol Sine/tuchel - 61F1718 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Contact, Skt, 14-18 Awg; Product Range Amphenol Sine/tuchel
61F1718
Crimp Contact, Skt, 14-18 Awg; Product Range Amphenol Sine/tuchel 61F1718
CRIMP CONTACT, SKT, 14-18 AWG; Product Range:44 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:44 Series Circular Connectors; Connector Type:Contact RoHS Compliant: Yes

CRIMP CONTACT, SKT, 14-18 AWG; Product Range:44 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:18AWG; For Use With:44 Series Circular Connectors; Connector Type:Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 61F1718
Product Name Crimp Contact, Skt, 14-18 Awg; Product Range Amphenol Sine/tuchel
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2005002-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
LiFePO4 Cathode Material -  - Shandong Goldencell Electronics Technology Co., Ltd.
Shandong Goldencell Electronics Technology Co., Ltd.
Specs
Type Cathode / Cathode Material
Applications Battery or Fuel Cell
View Details